The 189LMH010MZBD is an aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 18,000 µF, and a maximum ESR of 50.657 mΩ at 120 Hz and 20°C. It has a diameter-length dimension of 22 mm × 30 mm and supports a maximum RMS ripple current of 2.4 A at 105°C. The device operates within a temperature range of -40°C to +105°C for voltages below 250 VDC and meets a load life specification of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change limited to less than 20% of the initial value. Capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.45. The capacitor uses straight lead style with a 22 mm diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LMH010MZBD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |