The 189LMB035M2EF is a snap-in aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 18,000 µF, and a maximum RMS ripple current of 4.51 A at 120 Hz and +105°C. It has a maximum ESR of 36.84 mΩ at 120 Hz and +20°C, and dimensions of 35 mm in diameter and 40 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 3,000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.25. Leakage current is specified as 3√CV or 5,000 µA, whichever is less.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LMB035M2EF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |