The 189LMB016M2DD is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 18,000 µF, ESR of 46.05 mΩ at 120 Hz and +20°C, and a maximum RMS ripple current of 3.5 A at +105°C. It has a dimensions of 30 mm diameter by 30 mm length and operates within a temperature range of -40°C to +105°C. The part meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied, with capacitance change less than 20% of initial, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LMB016M2DD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |