The 189LMB016M2CF is an aluminum electrolytic capacitor for filtering and switching power supplies, with a rated voltage of 16 VDC, capacitance of 18,000 µF, and a maximum ESR of 46.05 mΩ at 120 Hz and +20°C. It has a physical dimension of 25 mm in diameter and 40 mm in length. The capacitor operates from -40°C to +105°C, with a ripple current rating of 3.5 A RMS at 105°C and a load life of 3000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is limited to 3√CV or 5000 µA, whichever is less. The termination style features straight leads with a pin diameter of 25 to 35 mm, consistent with Code T lead style options.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LMB016M2CF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |