Cornell Dubilier Aluminum Electrolytic 189LBA035M2EF

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 35VDC, capacitance of 18000μF, and a maximum RMS ripple current of 5.71A at 120Hz and 85°C, using a snap-in lead style with dimensions of 35mm diameter by 40mm length. The operating temperature range is -40°C to +85°C, with a dissipation factor of 0.15 at 120Hz, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 35VDC, capacitance of 18000μF, and a maximum RMS ripple current of 5.71A at 120Hz and 85°C, using a snap-in lead style with dimensions of 35mm diameter by 40mm length. The operating temperature range is -40°C to +85°C, with a dissipation factor of 0.15 at 120Hz, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 189LBA035M2EF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
189LBA035M2EF
Aluminum Electrolytic 189LBA035M2EF
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 189LBA035M2EF
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details