The 189LBA025M2CG is a snap-in aluminum electrolytic capacitor rated for 250 VDC, with a capacitance of 18,000 µF, a maximum ESR of 41.45 mΩ, and a ripple current rating of 4.68 A at 120 Hz and +85°C. It has a diameter of 25 mm and a height of 45 mm, operating within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. Load life is rated for 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 189LBA025M2CG is a snap-in aluminum electrolytic capacitor rated for 250 VDC, with a capacitance of 18,000 µF, a maximum ESR of 41.45 mΩ, and a ripple current rating of 4.68 A at 120 Hz and +85°C. It has a diameter of 25 mm and a height of 45 mm, operating within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. Load life is rated for 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.