The 189LBA016M2BF is a snap-in aluminum electrolytic capacitor rated for 16VDC, with a capacitance of 18,000µF, a maximum ESR of 46.05mΩ at 120Hz and +20°C, and a ripple current rating of 3.98A at +85°C. It has dimensions of 22mm diameter by 40mm length and is rated for operation from -40°C to +85°C. The capacitor meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Its capacitance tolerance is +20% at 120Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 189LBA016M2BF is a snap-in aluminum electrolytic capacitor rated for 16VDC, with a capacitance of 18,000µF, a maximum ESR of 46.05mΩ at 120Hz and +20°C, and a ripple current rating of 3.98A at +85°C. It has dimensions of 22mm diameter by 40mm length and is rated for operation from -40°C to +85°C. The capacitor meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Its capacitance tolerance is +20% at 120Hz and 20°C.