Cornell Dubilier Aluminum Electrolytic 188KXM025M

Description
For New Design: Yes Capacitance: 1,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.29 A @ 100 kHz, 105°C ESR: 128.9 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 30mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.29 A @ 100 kHz, 105°C ESR: 128.9 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 30mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 188KXM025M is a 1,800 µF aluminum electrolytic capacitor rated for 25 VDC with a maximum operating temperature of +105°C and a load life of 5,000 hours at that temperature. It has a ripple current rating of 3,290 mA at 100 kHz and +105°C, an ESR of 0.1289 Ω at 120 Hz and +20°C, and a physical dimension of 12.5 mm in diameter by 30 mm in length. The capacitance tolerance is ±20% at 120 Hz and 20°C, and the lead spacing is 5.0 mm.

Datasheet Summary
Powered by GS/AI

The 188KXM025M is a 1,800 µF aluminum electrolytic capacitor rated for 25 VDC with a maximum operating temperature of +105°C and a load life of 5,000 hours at that temperature. It has a ripple current rating of 3,290 mA at 100 kHz and +105°C, an ESR of 0.1289 Ω at 120 Hz and +20°C, and a physical dimension of 12.5 mm in diameter by 30 mm in length. The capacitance tolerance is ±20% at 120 Hz and 20°C, and the lead spacing is 5.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 188KXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
188KXM025M
Aluminum Electrolytic 188KXM025M
For New Design: Yes Capacitance: 1,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 3.29 A @ 100 kHz, 105°C ESR: 128.9 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 30mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,800 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 3.29 A @ 100 kHz, 105°C
  • ESR: 128.9 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 30mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 188KXM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
188KXM025M-ND
Aluminum Electrolytic Capacitors 188KXM025M-ND
1800µF 25V Aluminum Electrolytic Capacitors Radial, Can 128.9mOhm @ 120Hz 5000 Hrs @ 105°C

1800µF 25V Aluminum Electrolytic Capacitors Radial, Can 128.9mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-188KXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-188KXM025M
Aluminum Electrolytic Capacitors 2002-188KXM025M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1800µF 25V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1800µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 188KXM025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
188KXM025M
Capacitors - Aluminum Electrolytic Capacitors 188KXM025M
CAP ALUM 1800UF 20% 25V RADIAL

CAP ALUM 1800UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 188KXM025M 188KXM025M-ND 2002-188KXM025M 188KXM025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF 1800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details