For New Design: Yes
Capacitance: 1,800 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.47 A @ 100 kHz, 105°C
ESR: 193 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 20mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,800 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.47 A @ 100 kHz, 105°C
ESR: 193 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 20mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 188JZM010M is a 1,800 µF, 10 V aluminum electrolytic capacitor designed for bypass, coupling, filtering, and decoupling applications. It features a very low ESR of 0.193 Ω at 120 Hz and 0.013 Ω at 100 kHz, supporting a maximum ripple current of 2,470 mA at 100 kHz and 105°C. The capacitor has a diameter of 10 mm and a length of 20 mm, with a lead spacing of 5 mm. It operates across a temperature range of -40°C to +105°C and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.19 at 120 Hz.
Datasheet Summary Powered by GS/AI
The 188JZM010M is a 1,800 µF, 10 V aluminum electrolytic capacitor designed for bypass, coupling, filtering, and decoupling applications. It features a very low ESR of 0.193 Ω at 120 Hz and 0.013 Ω at 100 kHz, supporting a maximum ripple current of 2,470 mA at 100 kHz and 105°C. The capacitor has a diameter of 10 mm and a length of 20 mm, with a lead spacing of 5 mm. It operates across a temperature range of -40°C to +105°C and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.19 at 120 Hz.