Knowles Precision Devices Ceramic Capacitors 1825Y0100392GCT

Description
3900pF ±2% 10V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
3900pF ±2% 10V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825Y0100392GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825Y0100392GCT-ND
Ceramic Capacitors 1825Y0100392GCT-ND
3900pF ±2% 10V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

3900pF ±2% 10V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825Y0100392GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825Y0100392GCT
Ceramic Capacitors 1825Y0100392GCT
CAP CER 3900PF 10V C0G/NP0 1825

CAP CER 3900PF 10V C0G/NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825Y0100392GCT-ND 1825Y0100392GCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details