Knowles Precision Devices Ceramic Capacitors 1825J5000474KXR

Description
CAP CER 0.47UF 500V X7R 1825
Datasheet
Description
CAP CER 0.47UF 500V X7R 1825
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J5000474KXR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J5000474KXR
Ceramic Capacitors 1825J5000474KXR
CAP CER 0.47UF 500V X7R 1825

CAP CER 0.47UF 500V X7R 1825

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 1825J5000474KXR
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF6R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details