Knowles Ceramic Capacitors 1812Y6300331JXT

Description
330pF ±5% 630V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
330pF ±5% 630V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812Y6300331JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812Y6300331JXT-ND
Ceramic Capacitors 1812Y6300331JXT-ND
330pF ±5% 630V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

330pF ±5% 630V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y6300331JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y6300331JXT
Ceramic Capacitors 1812Y6300331JXT
CAP CER 330PF 630V X7R 1812

CAP CER 330PF 630V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1812Y6300331JXT-ND 1812Y6300331JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701105 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers