Knowles Ceramic Capacitors 1812Y3K00152KXR

Description
CAP CER 1500PF 3KV X7R 1812
Request a Quote Datasheet
Description
CAP CER 1500PF 3KV X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812Y3K00152KXRCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y3K00152KXRCT-ND
Ceramic Capacitors 1608-1812Y3K00152KXRCT-ND
CAP CER 1500PF 3KV X7R 1812

CAP CER 1500PF 3KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y3K00152KXRDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y3K00152KXRDKR-ND
Ceramic Capacitors 1608-1812Y3K00152KXRDKR-ND
CAP CER 1500PF 3KV X7R 1812

CAP CER 1500PF 3KV X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812Y3K00152KXRTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812Y3K00152KXRTR-ND
Ceramic Capacitors 1608-1812Y3K00152KXRTR-ND
1500pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

1500pF ±10% 3000V (3kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1812Y3K00152KXR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812Y3K00152KXR
Ceramic Capacitors 1812Y3K00152KXR
CAP CER 1500PF 3KV X7R 1812

CAP CER 1500PF 3KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812Y3K00152KXRCT-ND 1608-1812Y3K00152KXRDKR-ND 1812Y3K00152KXR
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 3000 volts 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers