Knowles Feed Through, Pass Through Capacitors 1812Y0500474MXTE03

Description
0.47µF ±20% 50V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 1608-1812Y0500474MXTE03TR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1812Y0500474MXTE03TR-ND
Feed Through, Pass Through Capacitors 1608-1812Y0500474MXTE03TR-ND
0.47µF ±20% 50V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

0.47µF ±20% 50V Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1812Y0500474MXTE03DKR-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1812Y0500474MXTE03DKR-ND
Feed Through, Pass Through Capacitors 1608-1812Y0500474MXTE03DKR-ND
CAP PASSTHRU 0.47UF 20% 50V 1812

CAP PASSTHRU 0.47UF 20% 50V 1812

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 1608-1812Y0500474MXTE03CT-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
1608-1812Y0500474MXTE03CT-ND
Feed Through, Pass Through Capacitors 1608-1812Y0500474MXTE03CT-ND
CAP PASSTHRU 0.47UF 20% 50V 1812

CAP PASSTHRU 0.47UF 20% 50V 1812

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1812Y0500474MXTE03TR-ND 1608-1812Y0500474MXTE03DKR-ND
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details