Knowles Precision Devices Ceramic Capacitors 1812J2K00101JCT

Description
CAP CER 100PF 2KV C0G/NP0 1812
Request a Quote Datasheet
Description
CAP CER 100PF 2KV C0G/NP0 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1812J2K00101JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J2K00101JCTDKR-ND
Ceramic Capacitors 1608-1812J2K00101JCTDKR-ND
CAP CER 100PF 2KV C0G/NP0 1812

CAP CER 100PF 2KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J2K00101JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J2K00101JCTTR-ND
Ceramic Capacitors 1608-1812J2K00101JCTTR-ND
100pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

100pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 (1B) 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1812J2K00101JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1812J2K00101JCT-ND
Ceramic Capacitors 1608-1812J2K00101JCT-ND
CAP CER 100PF 2KV C0G/NP0 1812

CAP CER 100PF 2KV C0G/NP0 1812

Buy Now Datasheet
Ceramic Capacitors - 1812J2K00101JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J2K00101JCT
Ceramic Capacitors 1812J2K00101JCT
CAP CER 100PF 2KV C0G/NP0 1812

CAP CER 100PF 2KV C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1812J2K00101JCTDKR-ND 1608-1812J2K00101JCTTR-ND 1812J2K00101JCT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details