Knowles Ceramic Capacitors - 1812J1K00472KXT 1812J1K00472KXT

Description
Manufacturer: Knowles Syfer Win Source Part Number: 760672-1812J1K00472K XT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 1812 (4532 Metric) Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R (2R1) Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): NMC-H1812X7R472K1KVT RPLPF; 102S43W472KV6E; 1812AC472KAT1A; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Knowles Syfer Win Source Part Number: 760672-1812J1K00472K XT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 1812 (4532 Metric) Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R (2R1) Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): NMC-H1812X7R472K1KVT RPLPF; 102S43W472KV6E; 1812AC472KAT1A; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1812J1K00472KXT - 760672-1812J1K00472KXT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 1812J1K00472KXT
760672-1812J1K00472KXT
Ceramic Capacitors - 1812J1K00472KXT 760672-1812J1K00472KXT
Manufacturer: Knowles Syfer Win Source Part Number: 760672-1812J1K00472K XT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Epoxy Mountable Package: 1812 (4532 Metric) Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R (2R1) Family Name: 1812 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 1000V (1kV) Thickness (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): NMC-H1812X7R472K1KVT RPLPF; 102S43W472KV6E; 1812AC472KAT1A; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Knowles Syfer
Win Source Part Number: 760672-1812J1K00472KXT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Epoxy Mountable
Package: 1812 (4532 Metric)
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R (2R1)
Family Name: 1812
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 1000V (1kV)
Thickness (Maximum): 0.098" (2.50mm)
Alternative Parts (Cross-Reference): NMC-H1812X7R472K1KVTRPLPF; 102S43W472KV6E; 1812AC472KAT1A;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Ceramic Capacitors - 1812J1K00472KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1812J1K00472KXT-ND
Ceramic Capacitors 1812J1K00472KXT-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 1KV Capacitor
60-1812J1K00472KXT
4700PF 1KV Capacitor 60-1812J1K00472KXT
CAP CER 4700PF 1KV X7R 1812 Product overview: 1812J1K00472KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812J1K00472KXT can be used for catalog matching and distributor lookup.

CAP CER 4700PF 1KV X7R 1812 Product overview: 1812J1K00472KXT from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1812J1K00472KXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1812J1K00472KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1812J1K00472KXT
Ceramic Capacitors 1812J1K00472KXT
CAP CER 4700PF 1KV X7R 1812

CAP CER 4700PF 1KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 760672-1812J1K00472KXT 1812J1K00472KXT-ND 60-1812J1K00472KXT 1812J1K00472KXT
Product Name Ceramic Capacitors - 1812J1K00472KXT Ceramic Capacitors 4700PF 1KV Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details