Knowles Ceramic Capacitors 1808YA250221KSTSYX

Description
CAP CER 220PF 250VAC X7R 1808
Request a Quote Datasheet
Description
CAP CER 220PF 250VAC X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1808YA250221KSTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 250VAC X7R 1808

CAP CER 220PF 250VAC X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808YA250221KSTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 250VAC X7R 1808

CAP CER 220PF 250VAC X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1608-1808YA250221KSTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 250VAC X7R 1808

CAP CER 220PF 250VAC X7R 1808

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1808YA250221KSTSYXTR-ND 1608-1808YA250221KSTSYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers