Knowles Precision Devices Ceramic Capacitors 1808J1000184MDT

Description
0.18µF ±20% 100V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.18µF ±20% 100V Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J1000184MDT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J1000184MDT-ND
Ceramic Capacitors 1808J1000184MDT-ND
0.18µF ±20% 100V Ceramic Capacitor X7R 1808 (4520 Metric)

0.18µF ±20% 100V Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1808J1000184MDT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details