Knowles Ceramic Capacitors 1808J0160272KFT

Description
2700pF ±10% 16V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 16V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1808J0160272KFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1808J0160272KFT-ND
Ceramic Capacitors 1808J0160272KFT-ND
2700pF ±10% 16V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

2700pF ±10% 16V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1808J0160272KFT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1808J0160272KFT
Ceramic Capacitors 1808J0160272KFT
CAP CER 2700PF 16V C0G/NP0 1808

CAP CER 2700PF 16V C0G/NP0 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1808J0160272KFT-ND 1808J0160272KFT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C0603C332K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details