Knowles Precision Devices Ceramic Capacitors 1808B151K302NT

Description
CAP CER 150PF 3KV X7R 1808
Request a Quote Datasheet
Description
CAP CER 150PF 3KV X7R 1808
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-1808B151K302NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1808B151K302NTCT-ND
Ceramic Capacitors 1763-1808B151K302NTCT-ND
CAP CER 150PF 3KV X7R 1808

CAP CER 150PF 3KV X7R 1808

Buy Now Datasheet
Ceramic Capacitors - 1763-1808B151K302NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1763-1808B151K302NTTR-ND
Ceramic Capacitors 1763-1808B151K302NTTR-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

150pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1763-1808B151K302NTCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details