The 167FSR330XPAG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 160 µF, a maximum ESR of 0.553 Ω at 120 Hz and 20°C, and physical dimensions of 13.5 mm in diameter by 30 mm in length. It operates within a temperature range of -20°C to +55°C, meets JIS 2365 compliance, and has a dissipation factor of 0.06 at 120 Hz and 25°C. Leakage current at 25°C after 5 minutes is specified as 1× the rated voltage, and the capacitor after 5000 flashes at rated voltage maintains capacitance change under 10%. It is qualified for conditions including 500 hours at 55°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 167FSR330XPAG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 160 µF, a maximum ESR of 0.553 Ω at 120 Hz and 20°C, and physical dimensions of 13.5 mm in diameter by 30 mm in length. It operates within a temperature range of -20°C to +55°C, meets JIS 2365 compliance, and has a dissipation factor of 0.06 at 120 Hz and 25°C. Leakage current at 25°C after 5 minutes is specified as 1× the rated voltage, and the capacitor after 5000 flashes at rated voltage maintains capacitance change under 10%. It is qualified for conditions including 500 hours at 55°C with no voltage applied.