The 167FSR310XRJD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 VDC with a capacitance of 160 µF. It has a maximum ESR of 0.553 Ω at 120 Hz and 20°C, and dimensions of 14.5 mm in diameter by 25 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, meets JIS 2365 compliance, and has a dissipation factor of 0.06 at 120 Hz and 25°C. Leakage current is specified at 5 minutes under rated voltage. It supports 5000 flash cycles at rated voltage through a 0.7-1.0 Ω discharge resistance with capacitance change less than 10% and dissipation factor under 150% of specified maximum. Shelf life performance is maintained after 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 167FSR310XRJD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |