The Type 160 series consists of radial lead metallized polyester capacitors with a rugged plastic case meeting UL94V0, non-polar and non-inductive, rated for 63 to 1000 Vdc and operating from -55 ºC to +125 ºC. Capacitance ranges from 0.0022 µF to 10.0 µF with tolerances of ±5%, ±10%, or ±20%, and lead spacings of 10 mm, 15 mm, 22.5 mm, or 27.5 mm. The part number 160824J63H-F corresponds to a 0.82 µF, ±5% capacitor with a 15 mm lead spacing, 18 mm length, 7.5 mm height, and 13.5 mm case height, using tinned copper-clad steel leads. Total self inductance is approximately 10 nH. The capacitor is RoHS compliant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 160824J63H-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |