The Type 160 series consists of radial box metallized polyester capacitors with lead spacings of 10 mm to 27.5 mm, rated for 63 to 1000 Vdc, and operating from -55 ºC to +125 ºC. The part 160684K63G-F is a 0.68 µF capacitor with ±10% tolerance and 63 Vdc rating, housed in a case measuring 18.0 mm × 6.0 mm × 12.0 mm with a 15.0 mm lead spacing and tinned copper clad steel leads. It is non-inductive, non-polar, RoHS compliant, and meets UL94V0 flammability standards. Total self-inductance is approximately 10 nH, with a maximum dv/dt of 15 V/µs at this lead spacing. Capacitance change after two years is ≤ ±3%, and insulation resistance is ≥1,000 MΩ × µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 160684K63G-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |