The Type 160 series consists of radial lead metallized polyester capacitors with a rugged plastic case meeting UL94V0, non-inductive construction, and non-polar operation. The part 160684J63G-F corresponds to a 0.68 µF capacitor with ±5% tolerance and a 63 Vdc rating, housed in a case with 15.0 mm lead spacing, measuring 18.0 mm in length, 6.0 mm in height, and 12.0 mm in thickness, with a lead diameter of 0.8 mm. The series supports capacitances from 0.0022 µF to 10.0 µF, operating temperatures from -55 ºC to +125 ºC, and has a dielectric withstand voltage of 1.6 times the rated voltage. It is RoHS compliant and features tinned copper-clad steel leads.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 160684J63G-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |