Cornell Dubilier Film Paper Film Capacitors 160684J63D-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 160 series consists of radial lead metallized polyester capacitors in rugged rectangular plastic cases with lead spacings of 10 mm to 27.5 mm, non-inductively wound and non-polar, suitable for bypass, decoupling, energy storage, and arc suppression. The part 160684J63D-F is a 0.68 µF capacitor with ±5% tolerance and 63 Vdc rated voltage, packaged in a case measuring 13.0 mm in length, 5.0 mm in height, 11.0 mm in width, and 10.0 mm lead spacing, with tinned copper-clad steel leads. The case and epoxy meet UL94V0, and the component is RoHS compliant. Operating temperature ranges from -55 °C to +125 °C with voltage derating above 85 °C. Maximum dissipation factor is 100 × 10⁻⁴ at 1 kHz, and total self-inductance is approximately 9 nH.

Datasheet Summary
Powered by GS/AI

The Type 160 series consists of radial lead metallized polyester capacitors in rugged rectangular plastic cases with lead spacings of 10 mm to 27.5 mm, non-inductively wound and non-polar, suitable for bypass, decoupling, energy storage, and arc suppression. The part 160684J63D-F is a 0.68 µF capacitor with ±5% tolerance and 63 Vdc rated voltage, packaged in a case measuring 13.0 mm in length, 5.0 mm in height, 11.0 mm in width, and 10.0 mm lead spacing, with tinned copper-clad steel leads. The case and epoxy meet UL94V0, and the component is RoHS compliant. Operating temperature ranges from -55 °C to +125 °C with voltage derating above 85 °C. Maximum dissipation factor is 100 × 10⁻⁴ at 1 kHz, and total self-inductance is approximately 9 nH.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 160684J63D-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
160684J63D-F
Film Paper Film Capacitors 160684J63D-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors - 160684J63D-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
160684J63D-F-ND
Film Capacitors 160684J63D-F-ND
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-160684J63D-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.68µF 63V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.68µF 63V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 160684J63D-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
160684J63D-F
Capacitors - Film Capacitors 160684J63D-F
CAP FILM 0.68UF 5% 63VDC RADIAL

CAP FILM 0.68UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 160684J63D-F 160684J63D-F-ND 2002-160684J63D-F 160684J63D-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details