The Type 160 series comprises radial metallized polyester capacitors in rugged plastic cases with UL94V0-rated epoxy, RoHS compliant, for general-purpose applications. Part number 160274K63D-F has a capacitance of 0.27 µF at ±10% tolerance and a rated voltage of 63 Vdc with 10 mm lead spacing. Dimensions are 13.0 mm length, 5.0 mm height, and 11.0 mm width, with 0.8 mm tinned copper-clad steel leads. Operating temperature is -55 ºC to +125 ºC, with voltage derated 1.25% per °C above 85 ºC. Maximum DC leakage is 3 µA or 0.01CV (whichever is greater) at 20 ºC. Dielectric withstand voltage is 100.8 Vdc for 2 seconds. Self-inductance is approximately 9 nH. The capacitor is non-polar and non-inductively wound.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 160274K63D-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |