159TMA6R3M is a 15,000 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a maximum ESR of 0.062 Ω at 120 Hz and 20 °C, and a maximum RMS ripple current of 1740 mA at 105 °C. It is packaged in a 18 mm diameter by 41 mm length axial leaded case. The capacitor operates over a temperature range of -40 °C to +105 °C and has a capacitance tolerance of +20% at 120 Hz and 20 °C. It is designed for 2000 hours of load life at rated voltage and temperature.
Datasheet Summary Powered by GS/AI
159TMA6R3M is a 15,000 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a maximum ESR of 0.062 Ω at 120 Hz and 20 °C, and a maximum RMS ripple current of 1740 mA at 105 °C. It is packaged in a 18 mm diameter by 41 mm length axial leaded case. The capacitor operates over a temperature range of -40 °C to +105 °C and has a capacitance tolerance of +20% at 120 Hz and 20 °C. It is designed for 2000 hours of load life at rated voltage and temperature.