For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 159LMX025M2EE is an aluminum electrolytic capacitor rated for 25 VDC and 15,000 µF with a diameter of 35 mm and a length of 35 mm. It operates within a temperature range of -40°C to +105°C and has a maximum ESR of 0.0332 Ω at 120 Hz and +20°C, supporting a ripple current of 3.16 A under the same conditions. The capacitor is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C. The part is designed for bulk filtering and switching power supply applications and meets the specified load and shelf life criteria at elevated temperatures.
Datasheet Summary Powered by GS/AI
The 159LMX025M2EE is an aluminum electrolytic capacitor rated for 25 VDC and 15,000 µF with a diameter of 35 mm and a length of 35 mm. It operates within a temperature range of -40°C to +105°C and has a maximum ESR of 0.0332 Ω at 120 Hz and +20°C, supporting a ripple current of 3.16 A under the same conditions. The capacitor is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C. The part is designed for bulk filtering and switching power supply applications and meets the specified load and shelf life criteria at elevated temperatures.