For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 159LMX025M2DF is a 15,000 µF aluminum electrolytic capacitor rated for 25 VDC, designed for bulk filtering in switching power supplies. It features a 30 mm diameter and 40 mm length, with a maximum ESR of 0.0332 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 3.13 A at 105°C. The capacitor operates within a temperature range of -40°C to +105°C and supports a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 159LMX025M2DF is a 15,000 µF aluminum electrolytic capacitor rated for 25 VDC, designed for bulk filtering in switching power supplies. It features a 30 mm diameter and 40 mm length, with a maximum ESR of 0.0332 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 3.13 A at 105°C. The capacitor operates within a temperature range of -40°C to +105°C and supports a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.