Cornell Dubilier Aluminum Electrolytic 159LMX016M2EC

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159LMX016M2EC is an aluminum electrolytic capacitor with a capacitance of 15,000 µF and a rated voltage of 16 VDC. It has a cylindrical case measuring 35 mm in diameter and 25 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Its maximum ESR at 120 Hz and +20°C is 0.0497 Ω, and it can handle a maximum RMS ripple current of 2.65 A at +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The impedance ratio from -40°C to +20°C is 15, and leakage current is specified at 3√CV at 20°C after 5 minutes.

Datasheet Summary
Powered by GS/AI

The 159LMX016M2EC is an aluminum electrolytic capacitor with a capacitance of 15,000 µF and a rated voltage of 16 VDC. It has a cylindrical case measuring 35 mm in diameter and 25 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Its maximum ESR at 120 Hz and +20°C is 0.0497 Ω, and it can handle a maximum RMS ripple current of 2.65 A at +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The impedance ratio from -40°C to +20°C is 15, and leakage current is specified at 3√CV at 20°C after 5 minutes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 159LMX016M2EC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
159LMX016M2EC
Aluminum Electrolytic 159LMX016M2EC
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 35mm
  • Length: 25mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 159LMX016M2EC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers