Cornell Dubilier
Aluminum Electrolytic
159LMX010M2CE
Description
For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 35mm
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet Summary
Powered by GS/AI
The 159LMX010M2CE is a 15,000 µF, 10 V aluminum electrolytic capacitor in a 25 mm diameter by 35 mm length case, designed for bulk filtering in switching power supplies. It operates at temperatures from -40°C to +105°C, with a rated load life of 5,000 hours at 105°C under rated voltage and ripple current. At 120 Hz and +20°C, it has an ESR of 0.0663 © and a ripple current rating of 2.16 A. Capacitance tolerance is +20% at 120 Hz and 20°C.
Suppliers
For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 35mm
- For New Design: Yes
- Capacitance: 15,000 µF
- Voltage DC: 10V
- Tolerance: -20%/+20%
- Min Temp: -40°C
- Max Temp: 105°C
- Load Life: 5,000 @ 105°C
- Ripple Current: —
- ESR: —
- Diameter: 25mm
- Length: 35mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
159LMX010M2CE |
|
Product Name
|
Aluminum Electrolytic |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
2 suppliers
Configuration / Form Factor
Leaded Capacitor
Features
Polarized
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
3 suppliers