Cornell Dubilier Aluminum Electrolytic 159LMH025MZDC

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159LMH025MZDC is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 15,000 µF, and a maximum ESR of 49.74 mΩ at 120 Hz and 20°C. It has a diameter-length dimension of 30 mm × 25 mm and operates within a temperature range of -40°C to +105°C. The capacitor supports a ripple current of 3.6 A RMS at 120 Hz and +105°C, with a capacitance tolerance of +20%. It is designed for high-frequency filtering and switching power supply applications, and meets a 2000-hour load life specification at rated voltage and ripple current at 105°C.

Datasheet Summary
Powered by GS/AI

The 159LMH025MZDC is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 15,000 µF, and a maximum ESR of 49.74 mΩ at 120 Hz and 20°C. It has a diameter-length dimension of 30 mm × 25 mm and operates within a temperature range of -40°C to +105°C. The capacitor supports a ripple current of 3.6 A RMS at 120 Hz and +105°C, with a capacitance tolerance of +20%. It is designed for high-frequency filtering and switching power supply applications, and meets a 2000-hour load life specification at rated voltage and ripple current at 105°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 159LMH025MZDC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
159LMH025MZDC
Aluminum Electrolytic 159LMH025MZDC
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 159LMH025MZDC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details