The 159LMH025MZCE is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 15,000 µF, a maximum ESR of 49.74 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.6 A at 105°C. It has a cylindrical case with dimensions of 25 mm diameter by 35 mm length, and operates within a temperature range of -40°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and it meets a 2000-hour load life requirement at 105°C with rated voltage and ripple current applied. The dissipation factor is ≤0.35 at 120 Hz. The lead style corresponds to code W with a 25 mm diameter case. The part is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMH025MZCE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |