Cornell Dubilier Aluminum Electrolytic 159LMH025MZBG

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159LMH025MZBG is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 15000 µF, and a maximum ESR of 49.74 mΩ at 120 Hz and +20°C. It has a nominal dimensions of 22 mm in diameter and 45 mm in length. The capacitor is rated for a maximum operating temperature of +105°C with a 2000-hour load life under rated voltage and ripple current. Ripple current at 120 Hz and +105°C is 3.6 A. The capacitance tolerance is +20% at 120 Hz and 20°C. Operating temperature ranges from -40°C to +105°C for voltages below 250 VDC.

Datasheet Summary
Powered by GS/AI

The 159LMH025MZBG is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 15000 µF, and a maximum ESR of 49.74 mΩ at 120 Hz and +20°C. It has a nominal dimensions of 22 mm in diameter and 45 mm in length. The capacitor is rated for a maximum operating temperature of +105°C with a 2000-hour load life under rated voltage and ripple current. Ripple current at 120 Hz and +105°C is 3.6 A. The capacitance tolerance is +20% at 120 Hz and 20°C. Operating temperature ranges from -40°C to +105°C for voltages below 250 VDC.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 159LMH025MZBG - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
159LMH025MZBG
Aluminum Electrolytic 159LMH025MZBG
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 159LMH025MZBG
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details