The 159LMH010MZBD is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 15,000 µF, a maximum ESR of 60.79 mΩ at 120 Hz and 20°C, and a ripple current rating of 60.79 A at 120 Hz and 105°C. It measures 22 mm in diameter and 30 mm in length. The capacitor operates from -40°C to +105°C for voltages below 250 VDC and has a capacitance tolerance of +20%. Its dissipation factor at 120 Hz is 0.5 for 10 VDC. The part supports 2000 hours of load life at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 159LMH010MZBD is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 15,000 µF, a maximum ESR of 60.79 mΩ at 120 Hz and 20°C, and a ripple current rating of 60.79 A at 120 Hz and 105°C. It measures 22 mm in diameter and 30 mm in length. The capacitor operates from -40°C to +105°C for voltages below 250 VDC and has a capacitance tolerance of +20%. Its dissipation factor at 120 Hz is 0.5 for 10 VDC. The part supports 2000 hours of load life at 105°C with rated voltage and ripple current applied.