The 159LMB035M2EF is a snap-in aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 15,000 µF, an ESR of 44.21 mΩ at 120 Hz and +20°C, and a maximum ripple current of 3.65 A. It measures 35 mm in diameter and 40 mm in length, and operates within a temperature range of -25°C to +105°C. The capacitor satisfies a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Its leakage current does not exceed 100% of the maximum specified limit after shelf life testing at 85°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMB035M2EF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |