The 159LMB035M2DG is an aluminum electrolytic capacitor with a rated voltage of 35V, capacitance of 15,000μF, and a maximum ESR of 44.21mΩ at 120Hz and 20°C. It measures 30mm in diameter and 45mm in length, with a maximum ripple current rating of 3.7A at 105°C and 120Hz. The capacitor operates within a temperature range of -40°C to +105°C and has a load life of 3,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120Hz and 20°C, and the dissipation factor is 0.40. It features a snap-in lead style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMB035M2DG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |