The 159LMB016M2BF is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 15,000 µF, featuring a snap-in lead style and dimensions of 22 mm in diameter by 40 mm in height. It operates within a temperature range of -25°C to +105°C, with a maximum ripple current of 3.2 A at 120 Hz and 105°C. The capacitor has a maximum dissipation factor of 0.35 at 120 Hz and 20°C, and a leakage current of 5000 µA maximum or 3√CV, whichever is less. It is designed for 3000 hours of load life at 105°C with rated voltage and ripple current applied, and meets shelf life requirements at 85°C. The part is intended for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LMB016M2BF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |