The 159LBB025M2EC is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 15,000 µF, a maximum ESR of 3.95 mΩ at 120 Hz and +20°C, and a ripple current rating of 3.95 A at 85°C. It measures 35 mm in diameter and 25 mm in length. The operating temperature range is -40°C to +85°C. This part belongs to a series designed for extended life of 3,000 hours under rated conditions, with a capacitance tolerance of +20% and a maximum dissipation factor of 0.2 at 120 Hz. The series supports surge voltages up to 30 VDC and meets the rated load life and shelf life specifications for capacitance change, dissipation factor, and leakage current as defined for the LBB series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LBB025M2EC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |