The 159LBB025M2BG is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 15,000 µF, designed for filtering and switching power supply applications. It has a maximum ESR of 33.16 mΩ at 120 Hz and 20°C, and a rated ripple current of 3.7 A at 85°C. The capacitor measures 22 mm in diameter and 45 mm in length. It operates within a temperature range of -40°C to +85°C and withstands a load life of 3,000 hours at 85°C with rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets shelf life criteria after 1,000 hours at 85°C with no applied voltage.
CAP ALUM 15000UF 20% 25V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159LBB025M2BG | 159LBB025M2BG |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |