The 159LBB016M2BE is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 15,000 µF, and a maximum ripple current of 3.29 A at 120 Hz and 85°C. It has an ESR of 55.26 mΩ at 120 Hz and 20°C, and dimensions of 22 mm diameter by 35 mm length. The component operates within a temperature range of -40°C to +85°C and is rated for 3,000 hours of load life at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.25 or less. The case style features direct lead connections, and surge voltage rating is 20 VDC.
CAP ALUM 15000UF 20% 16V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159LBB016M2BE | 159LBB016M2BE |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |