The 159LBA035M2EE is an aluminum electrolytic capacitor rated for 35VDC, with a capacitance of 15,000µF, a maximum ESR of 44.21mΩ, and a rated ripple current of 5.0A at 120Hz and +85°C. It features a 35mm diameter and 35mm length. The part operates within a temperature range of -25°C to +85°C, with a capacitance tolerance of +20% at 120Hz and 20°C. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, maintaining less than 20% capacitance change and less than 200% increase in dissipation factor. The case style is a snap-in with a diameter of 35mm, consistent with the LBA series.
CAP ALUM 15000UF 20% 35V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159LBA035M2EE | 159LBA035M2EE |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |