The 159LBA025M2CF is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 15,000 µF, featuring a maximum ESR of 49.74 mΩ and a rated RMS ripple current of 4.1 A at 120 Hz and +85°C. It has a cylindrical case measuring 25 mm in diameter and 40 mm in length. The capacitor operates within a temperature range of -25°C to +85°C and withstands a surge voltage of 30 VDC. It meets a capacitance tolerance of +20% at 120 Hz and 20°C, with a dissipation factor of 0.15 at 120 Hz. The part is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied, and shelf life performance is maintained at 85°C under no voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 159LBA025M2CF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |