Cornell Dubilier Aluminum Electrolytic 159LBA025M2BH

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159LBA025M2BH is a snap-in aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 15,000 µF, a maximum ESR of 49.74 mΩ at 120 Hz and +20°C, and a ripple current rating of 4.21 A RMS at 85°C. It has dimensions of 22 mm in diameter by 50 mm in height. The operating temperature range is -25°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.15 at 120 Hz. Impedance ratio from -25°C to +20°C is 3. The capacitor is designed for filtering and switching power supply applications.

Datasheet Summary
Powered by GS/AI

The 159LBA025M2BH is a snap-in aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 15,000 µF, a maximum ESR of 49.74 mΩ at 120 Hz and +20°C, and a ripple current rating of 4.21 A RMS at 85°C. It has dimensions of 22 mm in diameter by 50 mm in height. The operating temperature range is -25°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.15 at 120 Hz. Impedance ratio from -25°C to +20°C is 3. The capacitor is designed for filtering and switching power supply applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 159LBA025M2BH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
159LBA025M2BH
Aluminum Electrolytic 159LBA025M2BH
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 159LBA025M2BH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers