The 159LBA016M2DC is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 15,000 µF, a maximum ESR of 55.26 mΩ, and a RMS ripple current rating of 3.51 A at 120 Hz and +85°C. It measures 30 mm in diameter and 25 mm in height. The capacitor operates from -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 159LBA016M2DC is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 15,000 µF, a maximum ESR of 55.26 mΩ, and a RMS ripple current rating of 3.51 A at 120 Hz and +85°C. It measures 30 mm in diameter and 25 mm in height. The capacitor operates from -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.