For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 2.86 A @ 120 Hz, 85°C
ESR: 53.1 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 35mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 2.86 A @ 120 Hz, 85°C
ESR: 53.1 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 35mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 159CKS6R3M is an aluminum electrolytic capacitor with a capacitance of 15,000 µF and a rated voltage of 6.3 WVDC. It has a maximum ESR of 0.0531 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2860 mA at 120 Hz and 85°C. The component is housed in a cylindrical case measuring 16 mm in diameter and 35 mm in length. It operates within a temperature range of -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 159CKS6R3M is an aluminum electrolytic capacitor with a capacitance of 15,000 µF and a rated voltage of 6.3 WVDC. It has a maximum ESR of 0.0531 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2860 mA at 120 Hz and 85°C. The component is housed in a cylindrical case measuring 16 mm in diameter and 35 mm in length. It operates within a temperature range of -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.