For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 3.1 A @ 120 Hz, 85°C
ESR: 52 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 40mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 3.1 A @ 120 Hz, 85°C
ESR: 52 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 40mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 159CKS016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 15,000 µF, designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 18 mm and a length of 40 mm, with a lead spacing of 7.5 mm. The capacitor operates within a temperature range of -25°C to +85°C and supports a maximum ripple current of 3,100 mA at 120 Hz and 85°C. Its maximum ESR at 120 Hz and 20°C is 0.0531 Ω. It is rated for 2,000 hours of load life at 85°C with rated voltage and ripple current applied, and meets the specified capacitance tolerance of ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 159CKS016M is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 15,000 µF, designed for bypass, coupling, filtering, and de-coupling applications. It has a diameter of 18 mm and a length of 40 mm, with a lead spacing of 7.5 mm. The capacitor operates within a temperature range of -25°C to +85°C and supports a maximum ripple current of 3,100 mA at 120 Hz and 85°C. Its maximum ESR at 120 Hz and 20°C is 0.0531 Ω. It is rated for 2,000 hours of load life at 85°C with rated voltage and ripple current applied, and meets the specified capacitance tolerance of ±20% at 120 Hz and 20°C.