Cornell Dubilier Aluminum Electrolytic 159CKS010MKCG

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.1 A @ 120 Hz, 85°C ESR: 53.1 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 40mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.1 A @ 120 Hz, 85°C ESR: 53.1 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 40mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 159CKS010MKCG is an aluminum electrolytic capacitor with a capacitance of 15,000 µF and a rated voltage of 10 V DC. It has a maximum ESR of 0.0531 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3100 mA at 120 Hz and 85°C. The component measures 16 mm in diameter and 40 mm in length. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 159CKS010MKCG is an aluminum electrolytic capacitor with a capacitance of 15,000 µF and a rated voltage of 10 V DC. It has a maximum ESR of 0.0531 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 3100 mA at 120 Hz and 85°C. The component measures 16 mm in diameter and 40 mm in length. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 159CKS010MKCG - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
159CKS010MKCG
Aluminum Electrolytic 159CKS010MKCG
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 3.1 A @ 120 Hz, 85°C ESR: 53.1 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 40mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 3.1 A @ 120 Hz, 85°C
  • ESR: 53.1 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 40mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 159CKS010MKCG
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details