The 159CKE010M is a radial leaded aluminum electrolytic capacitor with a rated voltage of 10 WVDC and a capacitance of 15,000 µF. It has a maximum ESR of 0.0553 Ω at 120 Hz and 105°C, and a maximum RMS ripple current of 2370 mA at 120 Hz and 105°C. The dimensions are 18 mm in diameter by 35 mm in height. The capacitor operates within a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied.
CAP ALUM 15000UF 20% 10V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 159CKE010M | 159CKE010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) |